TE Connectivity Coax Connectors 5225398-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58, RG 58A, RG 58C, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58, RG 58A, RG 58C, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5225398-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5225398-1
Coax Connectors 5225398-1
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58, RG 58A, RG 58C, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 58, RG 58A, RG 58C, RG 58B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connectors - 8212488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
8212488
Coaxial Connectors 8212488
TE Connectivity 5225398-1

TE Connectivity 5225398-1

Supplier's Site
Coaxial Connector (RF) Assemblies - A32208-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32208-ND
Coaxial Connector (RF) Assemblies A32208-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5225398-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225398-1
RF Connectors / Coaxial Connectors 5225398-1
RF Connectors / Coaxial Connectors D.C. BULKHEAD JK 50

RF Connectors / Coaxial Connectors D.C. BULKHEAD JK 50

Buy Now Datasheet
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amp - Te Connectivity - 72K6837 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amp - Te Connectivity
72K6837
Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amp - Te Connectivity 72K6837
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5225398-1 8212488 A32208-ND 5225398-1 72K6837
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel mount Panel Mount Bulkhead
Coupling Snap-Fit
Unlock Full Specs
to access all available technical data