TE Connectivity Coax Connectors 5225087-5

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.99 MM  [.433 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 124, RG 140, RG 59, RG 59A, RG 62B, RG 210, Video Coax 9209, RG 62, RG 62A, RG 59B, Wireless Coax 9291 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.99 MM  [.433 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 124, RG 140, RG 59, RG 59A, RG 62B, RG 210, Video Coax 9209, RG 62, RG 62A, RG 59B, Wireless Coax 9291 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5225087-5 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5225087-5
Coax Connectors 5225087-5
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.99 MM  [.433 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 124, RG 140, RG 59, RG 59A, RG 62B, RG 210, Video Coax 9209, RG 62, RG 62A, RG 59B, Wireless Coax 9291 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 10.99 MM  [.433 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 124, RG 140, RG 59, RG 59A, RG 62B, RG 210, Video Coax 9209, RG 62, RG 62A, RG 59B, Wireless Coax 9291
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144939-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144939-ND
Coaxial Connector (RF) Assemblies A144939-ND
SHV Connector Jack, Male Pin Non-Constant Free Hanging (In-Line) Crimp

SHV Connector Jack, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5225087-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225087-5
RF Connectors / Coaxial Connectors 5225087-5
RF Connectors / Coaxial Connectors SHV ST CBL-JCK F/H CRM

RF Connectors / Coaxial Connectors SHV ST CBL-JCK F/H CRM

Buy Now Datasheet
Rf Coax Conn, Shv Jack, 50 Ohm, Cable; Connector Type Amp - Te Connectivity - 19R1931 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Shv Jack, 50 Ohm, Cable; Connector Type Amp - Te Connectivity
19R1931
Rf Coax Conn, Shv Jack, 50 Ohm, Cable; Connector Type Amp - Te Connectivity 19R1931
RF COAX CONN, SHV JACK, 50 OHM, CABLE; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59/U, RG59A/U, RG59B/U, RG62/U, RG62A/U, RG62B/U RoHS Compliant: Yes

RF COAX CONN, SHV JACK, 50 OHM, CABLE; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59/U, RG59A/U, RG59B/U, RG62/U, RG62A/U, RG62B/U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5225087-5 A144939-ND 5225087-5 19R1931
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coax Conn, Shv Jack, 50 Ohm, Cable; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack Female / Jack
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data