TE Connectivity Coax Connectors 5225059-3

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.98 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59, RG 59B, RG 210, RG 59A, RG 62A, RG 124, RG 62B, RG 140, Video Coax 9209, RG 62, Wireless Coax 9291 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.98 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59, RG 59B, RG 210, RG 59A, RG 62A, RG 124, RG 62B, RG 140, Video Coax 9209, RG 62, Wireless Coax 9291 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5225059-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5225059-3
Coax Connectors 5225059-3
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.98 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 59, RG 59B, RG 210, RG 59A, RG 62A, RG 124, RG 62B, RG 140, Video Coax 9209, RG 62, Wireless Coax 9291 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SHV Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.98 MM  [.59 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 59, RG 59B, RG 210, RG 59A, RG 62A, RG 124, RG 62B, RG 140, Video Coax 9209, RG 62, Wireless Coax 9291
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SHV
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now Datasheet
Connectors Bulkhead Mt Cable Termination - 5225059-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Bulkhead Mt Cable Termination
5225059-3
Connectors Bulkhead Mt Cable Termination 5225059-3
SHV BLKHD JACK

SHV BLKHD JACK

Buy Now
Coaxial Connector (RF) Assemblies - A122878-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122878-ND
Coaxial Connector (RF) Assemblies A122878-ND
SHV Connector Jack, Male Pin Non-Constant Panel Mount Crimp

SHV Connector Jack, Male Pin Non-Constant Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5225059-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225059-3
RF Connectors / Coaxial Connectors 5225059-3
RF Connectors / Coaxial Connectors SHV BLKHD JACK

RF Connectors / Coaxial Connectors SHV BLKHD JACK

Buy Now Datasheet
Shv Blkhd Jack Rohs Compliant Amp - Te Connectivity - 70M8476 - Newark, An Avnet Company
Chicago, IL, United States
Shv Blkhd Jack Rohs Compliant Amp - Te Connectivity
70M8476
Shv Blkhd Jack Rohs Compliant Amp - Te Connectivity 70M8476
SHV BLKHD JACK ROHS COMPLIANT: YES

SHV BLKHD JACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5225059-3 5225059-3 A122878-ND 5225059-3 70M8476
Product Name Coax Connectors Connectors Bulkhead Mt Cable Termination Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Shv Blkhd Jack Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack Female / Jack
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data