TE Connectivity Connector Backshells 522495-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/43, M83723/69, AS34041, AS34061, M83723/68, NAS 1652, AS34671, M83723/78, AS34001, M83723/41, M83723/75, M83723/37, AS34561, M83723/01, M83723/04, NAS 1693, M83723/77, MS3474, M83723/67, M83723/96, M83723/36, NAS 1642, M83723/49, MS3472, AS34091, MS3476, M83723/71, M83723/38, M83723/42, NAS 1702, AS34511, M83723/73, M83723/02, M83723/06, M83723/39, M83723/83, AS34681, M83723/85, NAS 1651, AS34081, M83723/74, MS3470, NAS 1643, NAS 1650, AS34241, M83723/97, M83723/40, AS34541, NAS 1699, M83723/65, NAS 1641, M83723/13, M83723/14, NAS 1599, AS34641, M83723/48, M83723/84, M83723/87, M83723/91, M83723/76, NAS 1653, M83723/98, AS34121, AS34461, M83723/08, AS34011, M83723/72, M83723/86, MS3475, M83723/03, NAS 1694, M83723/05, NAS 1700, NAS 1701, M83723/82, M83723/95, NAS 1692, M83723/66, MS3471, AS34501, M83723/92, M83723/07, MS3459 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/43, M83723/69, AS34041, AS34061, M83723/68, NAS 1652, AS34671, M83723/78, AS34001, M83723/41, M83723/75, M83723/37, AS34561, M83723/01, M83723/04, NAS 1693, M83723/77, MS3474, M83723/67, M83723/96, M83723/36, NAS 1642, M83723/49, MS3472, AS34091, MS3476, M83723/71, M83723/38, M83723/42, NAS 1702, AS34511, M83723/73, M83723/02, M83723/06, M83723/39, M83723/83, AS34681, M83723/85, NAS 1651, AS34081, M83723/74, MS3470, NAS 1643, NAS 1650, AS34241, M83723/97, M83723/40, AS34541, NAS 1699, M83723/65, NAS 1641, M83723/13, M83723/14, NAS 1599, AS34641, M83723/48, M83723/84, M83723/87, M83723/91, M83723/76, NAS 1653, M83723/98, AS34121, AS34461, M83723/08, AS34011, M83723/72, M83723/86, MS3475, M83723/03, NAS 1694, M83723/05, NAS 1700, NAS 1701, M83723/82, M83723/95, NAS 1692, M83723/66, MS3471, AS34501, M83723/92, M83723/07, MS3459 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 522495-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
522495-000
Connector Backshells 522495-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/43, M83723/69, AS34041, AS34061, M83723/68, NAS 1652, AS34671, M83723/78, AS34001, M83723/41, M83723/75, M83723/37, AS34561, M83723/01, M83723/04, NAS 1693, M83723/77, MS3474, M83723/67, M83723/96, M83723/36, NAS 1642, M83723/49, MS3472, AS34091, MS3476, M83723/71, M83723/38, M83723/42, NAS 1702, AS34511, M83723/73, M83723/02, M83723/06, M83723/39, M83723/83, AS34681, M83723/85, NAS 1651, AS34081, M83723/74, MS3470, NAS 1643, NAS 1650, AS34241, M83723/97, M83723/40, AS34541, NAS 1699, M83723/65, NAS 1641, M83723/13, M83723/14, NAS 1599, AS34641, M83723/48, M83723/84, M83723/87, M83723/91, M83723/76, NAS 1653, M83723/98, AS34121, AS34461, M83723/08, AS34011, M83723/72, M83723/86, MS3475, M83723/03, NAS 1694, M83723/05, NAS 1700, NAS 1701, M83723/82, M83723/95, NAS 1692, M83723/66, MS3471, AS34501, M83723/92, M83723/07, MS3459 Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/43, M83723/69, AS34041, AS34061, M83723/68, NAS 1652, AS34671, M83723/78, AS34001, M83723/41, M83723/75, M83723/37, AS34561, M83723/01, M83723/04, NAS 1693, M83723/77, MS3474, M83723/67, M83723/96, M83723/36, NAS 1642, M83723/49, MS3472, AS34091, MS3476, M83723/71, M83723/38, M83723/42, NAS 1702, AS34511, M83723/73, M83723/02, M83723/06, M83723/39, M83723/83, AS34681, M83723/85, NAS 1651, AS34081, M83723/74, MS3470, NAS 1643, NAS 1650, AS34241, M83723/97, M83723/40, AS34541, NAS 1699, M83723/65, NAS 1641, M83723/13, M83723/14, NAS 1599, AS34641, M83723/48, M83723/84, M83723/87, M83723/91, M83723/76, NAS 1653, M83723/98, AS34121, AS34461, M83723/08, AS34011, M83723/72, M83723/86, MS3475, M83723/03, NAS 1694, M83723/05, NAS 1700, NAS 1701, M83723/82, M83723/95, NAS 1692, M83723/66, MS3471, AS34501, M83723/92, M83723/07, MS3459

Operation/Application


  • Compatible With Connector Shell Size : 24

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR12AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet
Txr54Sj00-2412Ai Raychem - Te Connectivity - 75AC9249 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Sj00-2412Ai Raychem - Te Connectivity
75AC9249
Txr54Sj00-2412Ai Raychem - Te Connectivity 75AC9249
TXR54SJ00-2412AI

TXR54SJ00-2412AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 522495-000 75AC9249
Product Name Connector Backshells Txr54Sj00-2412Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers