TE Connectivity Power Connectors 5223995-6

Description
UPM EXPANDED RECEPTACLE ASSEMB
Request a Quote Datasheet
Description
UPM EXPANDED RECEPTACLE ASSEMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5223995-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223995-6
Power Connectors 5223995-6
UPM EXPANDED RECEPTACLE ASSEMB

UPM EXPANDED RECEPTACLE ASSEMB

Buy Now
Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity - 25T0613 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity
25T0613
Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity 25T0613
HARD METRIC CONNECTOR, RECEPTACLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 9POS; Product Range:-; No. of Contacts:9Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223995-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223995-6
Backplane Connectors - Specialized 5223995-6
CONN RCPT BLADE PWR 8POS PCB

CONN RCPT BLADE PWR 8POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223995-6 25T0613 5223995-6
Product Name Power Connectors Hard Metric Connector, Receptacle, 9Pos; Product Range Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details