TE Connectivity Backplane Connectors - 5223995-3 5223995-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761848-5223995-3 Series: UPM (Universal Power Modules) Packaging: Tube Number of Positions: 6 Mounting Style: Through Hole Color: Gray Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Contact Layout, Typical: 6 Power Family Name: 5223995 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761848-5223995-3 Series: UPM (Universal Power Modules) Packaging: Tube Number of Positions: 6 Mounting Style: Through Hole Color: Gray Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Contact Layout, Typical: 6 Power Family Name: 5223995 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 5223995-3 - 761848-5223995-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223995-3
761848-5223995-3
Backplane Connectors - 5223995-3 761848-5223995-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761848-5223995-3 Series: UPM (Universal Power Modules) Packaging: Tube Number of Positions: 6 Mounting Style: Through Hole Color: Gray Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Contact Layout, Typical: 6 Power Family Name: 5223995 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761848-5223995-3
Series: UPM (Universal Power Modules)
Packaging: Tube
Number of Positions: 6
Mounting Style: Through Hole
Color: Gray
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Connector Usage: Backplane
Contact Layout, Typical: 6 Power
Family Name: 5223995
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Mexico, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backplane Connectors - 5223995-3 - 1129087-5223995-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223995-3
1129087-5223995-3
Backplane Connectors - 5223995-3 1129087-5223995-3
Manufacturer: Tyco Electronics Win Source Part Number: 1129087-5223995-3 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1129087-5223995-3
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
316-5223995-3
Through-Hole 10A 250V Electronic Connector 316-5223995-3
6 Pos Power Receptacle, 10A, 250V, Through Hole, Press-Fit Product overview: 5223995-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5223995-3 can be used for catalog matching and distributor lookup.

6 Pos Power Receptacle, 10A, 250V, Through Hole, Press-Fit Product overview: 5223995-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5223995-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 5223995-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223995-3
Power Connectors 5223995-3
UPM EXPANDED RECEPTACLE ASSEMB

UPM EXPANDED RECEPTACLE ASSEMB

Buy Now
Swedesboro, NJ, United States
Power Connectors
5223995-3
Power Connectors 5223995-3
Power Connectors

Power Connectors

Buy Now
Connector, Rcpt, 6Pos, 3Mm Rohs Compliant Amp - Te Connectivity - 70AH7658 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 3Mm Rohs Compliant Amp - Te Connectivity
70AH7658
Connector, Rcpt, 6Pos, 3Mm Rohs Compliant Amp - Te Connectivity 70AH7658
CONNECTOR, RCPT, 6POS, 3MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 6POS, 3MM ROHS COMPLIANT: YES

Supplier's Site
CONN RCPT BLADE PWR 6POS PCB - 792-5223995-3 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT BLADE PWR 6POS PCB
792-5223995-3
CONN RCPT BLADE PWR 6POS PCB 792-5223995-3
CONN RCPT BLADE PWR 6POS PCB

CONN RCPT BLADE PWR 6POS PCB

Supplier's Site
Backplane Connectors - Specialized - 5223995-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223995-3
Backplane Connectors - Specialized 5223995-3
CONN RCPT BLADE PWR 6POS PCB

CONN RCPT BLADE PWR 6POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 761848-5223995-3 1129087-5223995-3 316-5223995-3 5223995-3 70AH7658 792-5223995-3 5223995-3
Product Name Backplane Connectors - 5223995-3 Backplane Connectors - 5223995-3 Through-Hole 10A 250V Electronic Connector Power Connectors Connector, Rcpt, 6Pos, 3Mm Rohs Compliant Amp - Te Connectivity CONN RCPT BLADE PWR 6POS PCB Backplane Connectors - Specialized
Termination Press-Fit Press-Fit Press-Fit
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details