TE Connectivity Hard Metric Connector, Receptacle, 6 Position; Product Range Amp - Te Connectivity 5223995-3.

Description
HARD METRIC CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle, 6 Position; Product Range Amp - Te Connectivity - 30AC5127 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 6 Position; Product Range Amp - Te Connectivity
30AC5127
Hard Metric Connector, Receptacle, 6 Position; Product Range Amp - Te Connectivity 30AC5127
HARD METRIC CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 6 POSITION; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:3mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5127
Product Name Hard Metric Connector, Receptacle, 6 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details