TE Connectivity Backplane Connectors - 5223995-2 5223995-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 907224-5223995-2 Series: UPM (Universal Power Modules) Operating Temperature Range: -55°C ~ 125°C Features: 5 Connector Receptacle, Female Blade Sockets Through Hole Gray Blade Power Package: Tube Mounting: Through Hole Family Name: 5223995 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.69.4040 Other Part Number: 5223995-2-ND, 2266-5223995-2, A101855, -5223995-2-SI, 52239952
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907224-5223995-2 Series: UPM (Universal Power Modules) Operating Temperature Range: -55°C ~ 125°C Features: 5 Connector Receptacle, Female Blade Sockets Through Hole Gray Blade Power Package: Tube Mounting: Through Hole Family Name: 5223995 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.69.4040 Other Part Number: 5223995-2-ND, 2266-5223995-2, A101855, -5223995-2-SI, 52239952
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 5223995-2 - 907224-5223995-2 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223995-2
907224-5223995-2
Backplane Connectors - 5223995-2 907224-5223995-2
Manufacturer: TE Connectivity Win Source Part Number: 907224-5223995-2 Series: UPM (Universal Power Modules) Operating Temperature Range: -55°C ~ 125°C Features: 5 Connector Receptacle, Female Blade Sockets Through Hole Gray Blade Power Package: Tube Mounting: Through Hole Family Name: 5223995 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8536.69.4040 Other Part Number: 5223995-2-ND, 2266-5223995-2, A101855, -5223995-2-SI, 52239952

Manufacturer: TE Connectivity
Win Source Part Number: 907224-5223995-2
Series: UPM (Universal Power Modules)
Operating Temperature Range: -55°C ~ 125°C
Features: 5 Connector Receptacle, Female Blade Sockets Through Hole Gray Blade Power
Package: Tube
Mounting: Through Hole
Family Name: 5223995
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.69.4040
Other Part Number: 5223995-2-ND, 2266-5223995-2, A101855, -5223995-2-SI, 52239952

Buy Now Datasheet
Power Connectors - 5223995-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223995-2
Power Connectors 5223995-2
UPM EXPANDED RECEPTACLE ASSEMB

UPM EXPANDED RECEPTACLE ASSEMB

Buy Now
Swedesboro, NJ, United States
Power Connectors
5223995-2
Power Connectors 5223995-2
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
316-5223995-2
Through-Hole 10A 250V Electronic Connector 316-5223995-2
5-Pos 10A Receptacle Power Connector, Board-to-Board, Through Hole, 250V Product overview: 5223995-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5223995-2 can be used for catalog matching and distributor lookup.

5-Pos 10A Receptacle Power Connector, Board-to-Board, Through Hole, 250V Product overview: 5223995-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5223995-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Upm Expanded Receptacle Assemb Amp - Te Connectivity - 42AJ4750 - Newark, An Avnet Company
Chicago, IL, United States
Upm Expanded Receptacle Assemb Amp - Te Connectivity
42AJ4750
Upm Expanded Receptacle Assemb Amp - Te Connectivity 42AJ4750
UPM EXPANDED RECEPTACLE ASSEMB

UPM EXPANDED RECEPTACLE ASSEMB

Supplier's Site
Backplane Connectors - Specialized - 5223995-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223995-2
Backplane Connectors - Specialized 5223995-2
CONN RCPT BLADE PWR 5POS PCB

CONN RCPT BLADE PWR 5POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907224-5223995-2 5223995-2 316-5223995-2 42AJ4750 5223995-2
Product Name Backplane Connectors - 5223995-2 Power Connectors Through-Hole 10A 250V Electronic Connector Upm Expanded Receptacle Assemb Amp - Te Connectivity Backplane Connectors - Specialized
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details