TE Connectivity No. Of Contacts Amp - Te Connectivity 5223995-1.

Description
No. of Contacts:4Contacts; Product Range:-; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:4Contacts; Product Range:-; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0077 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0077
No. Of Contacts Amp - Te Connectivity 29AC0077
No. of Contacts:4Contacts; Product Range:-; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

No. of Contacts:4Contacts; Product Range:-; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0077
Product Name No. Of Contacts Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details