UPM EXPANDED RECEPTACLE ASSEMBLY
4 Pos 10A Power Connector, Board-to-Board, Female, Through Hole, Press-Fit Product overview: 5223995-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5223995-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 856416-5223995-1
Series: UPM (Universal Power Modules)
Features: Connector
Package: Tube
Family Name: 5223995
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 46
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5223995-1, 5223995-1-SI-ND, -5223995-1-SI, 52239951, 5223995-1-SI, -5223995-1-CSI
CONN RCPT BLADE PWR 4POS PCB
CONN RCPT BLADE PWR 4POS PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5223995-1 | 316-5223995-1 | 856416-5223995-1 | 5223995-1 | 792-5223995-1 |
| Product Name | Power Connectors | Through-Hole 10A Electronic Connector | Backplane Connectors - 5223995-1 | Backplane Connectors - Specialized | CONN RCPT BLADE PWR 4POS PCB |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Press-Fit | Press-Fit | |||
| Voltage Rating | 250 volts | 250 volts |