TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223986-7

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 270° Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 270° Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223986-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223986-7
Connector Hardware, Mounts, Locks & Retainers 5223986-7
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 270° Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 270°

Dimensions


  • Product Length : 34.2 MM  [1.34 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 5223986-7-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
5223986-7-ND
Backplane Connector Accessories 5223986-7-ND
Connector Guide Module For UPM Series

Connector Guide Module For UPM Series

Buy Now Datasheet
Power Connectors - 5223986-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223986-7
Power Connectors 5223986-7
UPM KEYED GUIDE MODULE

UPM KEYED GUIDE MODULE

Buy Now
Swedesboro, NJ, United States
Power Connectors
5223986-7
Power Connectors 5223986-7
Power Connectors

Power Connectors

Buy Now
Upm Keyed Guide Module Amp - Te Connectivity - 19R1920 - Newark, An Avnet Company
Chicago, IL, United States
Upm Keyed Guide Module Amp - Te Connectivity
19R1920
Upm Keyed Guide Module Amp - Te Connectivity 19R1920
UPM KEYED GUIDE MODULE

UPM KEYED GUIDE MODULE

Supplier's Site Datasheet
Upm Keyed Guide Module Amp - Te Connectivity - 76AC8552 - Newark, An Avnet Company
Chicago, IL, United States
Upm Keyed Guide Module Amp - Te Connectivity
76AC8552
Upm Keyed Guide Module Amp - Te Connectivity 76AC8552
UPM KEYED GUIDE MODULE

UPM KEYED GUIDE MODULE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223986-7 5223986-7-ND 5223986-7 19R1920
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors Upm Keyed Guide Module Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products