5223985-8 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
5223985-8
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical
Dimensions Product Length : 30.1 MM [1.18 INCH ] Thread Length : 5 MM [.196 INCH ]
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
-
TE Connectivity
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical
Dimensions Product Length : 30.1 MM [1.18 INCH ] Thread Length : 5 MM [.196 INCH ]
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
5223985-8
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical
Dimensions Product Length : 30.1 MM [1.18 INCH ] Thread Length : 5 MM [.196 INCH ]
Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Material : Zinc Alloy Die Casting
- Product Orientation : Vertical
Dimensions
- Product Length : 30.1 MM [1.18 INCH ]
- Thread Length : 5 MM [.196 INCH ]
Mechanical Attachment
- Product Plating Finish : Chromate Conversion Coating
- Thread Size : 6-32 UNC-2B
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Guide Pin
- Hardware Accessory Function : Guide Hardware
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Upm Keyed Guide Pin Amp - Te Connectivity
99X5754
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
5223985-8 |
5223985-8 |
99X5754 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Power Connectors |
Upm Keyed Guide Pin Amp - Te Connectivity |
|
Geometry
|
Straight
|
|
|
Unlock Full Specs
to access all available technical data