TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223985-6

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 30.1 MM  [1.18 INCH ] Thread Length : 5 MM  [.196 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 30.1 MM  [1.18 INCH ] Thread Length : 5 MM  [.196 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223985-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223985-6
Connector Hardware, Mounts, Locks & Retainers 5223985-6
Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 30.1 MM  [1.18 INCH ] Thread Length : 5 MM  [.196 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Product Length : 30.1 MM  [1.18 INCH ]
  • Thread Length : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 5223985-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223985-6
Power Connectors 5223985-6
UPM KEYED GUIDE PIN

UPM KEYED GUIDE PIN

Buy Now
Upm Keyed Guide Pin #6-32 Amp - Te Connectivity - 99X5753 - Newark, An Avnet Company
Chicago, IL, United States
Upm Keyed Guide Pin #6-32 Amp - Te Connectivity
99X5753
Upm Keyed Guide Pin #6-32 Amp - Te Connectivity 99X5753
UPM KEYED GUIDE PIN #6-32

UPM KEYED GUIDE PIN #6-32

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223985-6 5223985-6 99X5753
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Upm Keyed Guide Pin #6-32 Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products