TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223985-5

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Length : 26.8 MM  [1.05 INCH ] Thread Length : 1.7 MM  [.066 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Length : 26.8 MM  [1.05 INCH ] Thread Length : 1.7 MM  [.066 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223985-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223985-5
Connector Hardware, Mounts, Locks & Retainers 5223985-5
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Length : 26.8 MM  [1.05 INCH ] Thread Length : 1.7 MM  [.066 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Vertical

Dimensions


  • Product Length : 26.8 MM  [1.05 INCH ]
  • Thread Length : 1.7 MM  [.066 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Specifications: Type A2

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Specifications: Type A2

Buy Now Datasheet
Power Connectors - 5223985-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223985-5
Power Connectors 5223985-5
UPM KEYED GUIDE PIN

UPM KEYED GUIDE PIN

Buy Now
Swedesboro, NJ, United States
Power Connectors
5223985-5
Power Connectors 5223985-5
Power Connectors

Power Connectors

Buy Now
Backplane Connector Accessories - A101850-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101850-ND
Backplane Connector Accessories A101850-ND
Connector Guide Pin For UPM Series 6-32 Thread

Connector Guide Pin For UPM Series 6-32 Thread

Buy Now Datasheet
5223985-5 - Upm Keyed Guide Pin Rohs Compliant Amp - Te Connectivity - 82AC1747 - Newark, An Avnet Company
Chicago, IL, United States
5223985-5 - Upm Keyed Guide Pin Rohs Compliant Amp - Te Connectivity
82AC1747
5223985-5 - Upm Keyed Guide Pin Rohs Compliant Amp - Te Connectivity 82AC1747
5223985-5 - UPM KEYED GUIDE PIN ROHS COMPLIANT: YES

5223985-5 - UPM KEYED GUIDE PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223985-5 5223985-5 A101850-ND 82AC1747
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors,Interconnects Power Connectors Backplane Connector Accessories 5223985-5 - Upm Keyed Guide Pin Rohs Compliant Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products