TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223985-1

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223985-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223985-1
Connector Hardware, Mounts, Locks & Retainers 5223985-1
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Vertical

Dimensions


  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 5223985-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223985-1
Power Connectors 5223985-1
UPM KEYED GUIDE PIN

UPM KEYED GUIDE PIN

Buy Now
Swedesboro, NJ, United States
Power Connectors
5223985-1
Power Connectors 5223985-1
Power Connectors

Power Connectors

Buy Now
Backplane Connector Accessories - A101849-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101849-ND
Backplane Connector Accessories A101849-ND
Connector Guide Pin For UPM Series 6-32 Thread

Connector Guide Pin For UPM Series 6-32 Thread

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223985-1 5223985-1 A101849-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products