TE Connectivity ™ Connector Hardware, Mounts, Locks & Retainers 5223979-2

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Feature Length : 34.2 MM  [1.34 INCH ] Thread Length : 16.75 MM  [.66 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x .5 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Feature Length : 34.2 MM  [1.34 INCH ] Thread Length : 16.75 MM  [.66 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x .5 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223979-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223979-2
Connector Hardware, Mounts, Locks & Retainers 5223979-2
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Feature Length : 34.2 MM  [1.34 INCH ] Thread Length : 16.75 MM  [.66 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M3 x .5 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Dimensions


  • Product Feature Length : 34.2 MM  [1.34 INCH ]
  • Thread Length : 16.75 MM  [.66 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : M3 x .5

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 5223979-2 - 907223-5223979-2 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223979-2
907223-5223979-2
Backplane Connectors - 5223979-2 907223-5223979-2
Manufacturer: TE Connectivity Win Source Part Number: 907223-5223979-2 Series: UPM Features: Connector Guide Module For UPM Series Package: Bulk Family Name: 5223979 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180

Manufacturer: TE Connectivity
Win Source Part Number: 907223-5223979-2
Series: UPM
Features: Connector Guide Module For UPM Series
Package: Bulk
Family Name: 5223979
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180

Buy Now Datasheet
Power Connectors - 5223979-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223979-2
Power Connectors 5223979-2
UPM GUIDE MODULE

UPM GUIDE MODULE

Buy Now
Backplane Connector Accessories - 5223979-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
5223979-2-ND
Backplane Connector Accessories 5223979-2-ND
Connector Guide Module For UPM Series

Connector Guide Module For UPM Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223979-2 907223-5223979-2 5223979-2 5223979-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors - 5223979-2 Power Connectors Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers