TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223979-1

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223979-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223979-1
Connector Hardware, Mounts, Locks & Retainers 5223979-1
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Dimensions Product Length : 34.2 MM  [1.34 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Dimensions


  • Product Length : 34.2 MM  [1.34 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4 - 40UNC- 2B

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 5223979-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223979-1
Power Connectors 5223979-1
UPM GUIDE MODULE

UPM GUIDE MODULE

Buy Now
Backplane Connector Accessories - A101847-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101847-ND
Backplane Connector Accessories A101847-ND
Connector Guide Module For UPM Series

Connector Guide Module For UPM Series

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Accessories - 994387-5223979-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
994387-5223979-1
Connectors, Interconnects - Backplane Connectors - Accessories 994387-5223979-1
Win Source Part Number: 994387-5223979-1 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: UPM (Universal Power Modules) Package: Bulk Accessory Type: Guide Module For Use With/Related Products: UPM Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A101847,52239791,522 3979-1-ND,-5223979-1 -SI Base Product Number: 5223979

Win Source Part Number: 994387-5223979-1
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Series: UPM (Universal Power Modules)
Package: Bulk
Accessory Type: Guide Module
For Use With/Related Products: UPM Series
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A101847,52239791,5223979-1-ND,-5223979-1-SI
Base Product Number: 5223979

Buy Now Datasheet
5223979-1 Rohs Compliant Amp - Te Connectivity - 82AC1746 - Newark, An Avnet Company
Chicago, IL, United States
5223979-1 Rohs Compliant Amp - Te Connectivity
82AC1746
5223979-1 Rohs Compliant Amp - Te Connectivity 82AC1746
5223979-1 ROHS COMPLIANT: YES

5223979-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223979-1 5223979-1 A101847-ND 994387-5223979-1 82AC1746
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories Connectors, Interconnects - Backplane Connectors - Accessories 5223979-1 Rohs Compliant Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products