TE Connectivity Backplane Connectors - 5223964-1 5223964-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 856414-5223964-1 Series: UPM (Universal Power Modules) Features: Connector Package: Tube Family Name: 5223964 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5223964-1-ND, 52239641, A101844
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856414-5223964-1 Series: UPM (Universal Power Modules) Features: Connector Package: Tube Family Name: 5223964 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5223964-1-ND, 52239641, A101844
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 5223964-1 - 856414-5223964-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223964-1
856414-5223964-1
Backplane Connectors - 5223964-1 856414-5223964-1
Manufacturer: TE Connectivity Win Source Part Number: 856414-5223964-1 Series: UPM (Universal Power Modules) Features: Connector Package: Tube Family Name: 5223964 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5223964-1-ND, 52239641, A101844

Manufacturer: TE Connectivity
Win Source Part Number: 856414-5223964-1
Series: UPM (Universal Power Modules)
Features: Connector
Package: Tube
Family Name: 5223964
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5223964-1-ND, 52239641, A101844

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
407-5223964-1
10A 250V Electronic Connector 407-5223964-1
3 Pos 2mm Press-Fit RA Backplane Connector, 10A, 250V Product overview: 5223964-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223964-1 can be used for catalog matching and distributor lookup.

3 Pos 2mm Press-Fit RA Backplane Connector, 10A, 250V Product overview: 5223964-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223964-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223964-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223964-1
Backplane Connectors - Specialized 5223964-1
CONN HEADER BLADE PWR 3P EDGE MT

CONN HEADER BLADE PWR 3P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856414-5223964-1 407-5223964-1 5223964-1
Product Name Backplane Connectors - 5223964-1 10A 250V Electronic Connector Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details