TE Connectivity 250V 10A Electronic Connector 5223961-8

Description
3Pwr 250V 10A RA Backplane Connector, Press-Fit, Thru-Hole Product overview: 5223961-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3Pwr 250V 10A RA Backplane Connector, Press-Fit, Thru-Hole Product overview: 5223961-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unv,pwr,mdl.hdr,r-Pegs Amp (part number 19R1899) from TE Connectivity is designed for applications requiring reliable power connections. This connector is suitable for various configurations, including board-to-board and wire-to-board connections. It features a robust design that supports high current ratings, making it ideal for power distribution in systems such as servers, telecommunications equipment, and high-end computers. The connector is also compatible with hot-plug applications, allowing for connection and disconnection while under electrical load. Its compact design helps minimize PCB space usage, which is beneficial in high-density applications. Overall, this product is a practical choice for engineers seeking a dependable power connector solution.

Datasheet Summary
Powered by GS/AI

The Unv,pwr,mdl.hdr,r-Pegs Amp (part number 19R1899) from TE Connectivity is designed for applications requiring reliable power connections. This connector is suitable for various configurations, including board-to-board and wire-to-board connections. It features a robust design that supports high current ratings, making it ideal for power distribution in systems such as servers, telecommunications equipment, and high-end computers. The connector is also compatible with hot-plug applications, allowing for connection and disconnection while under electrical load. Its compact design helps minimize PCB space usage, which is beneficial in high-density applications. Overall, this product is a practical choice for engineers seeking a dependable power connector solution.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 10A Electronic Connector
407-5223961-8
250V 10A Electronic Connector 407-5223961-8
3Pwr 250V 10A RA Backplane Connector, Press-Fit, Thru-Hole Product overview: 5223961-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-8 can be used for catalog matching and distributor lookup.

3Pwr 250V 10A RA Backplane Connector, Press-Fit, Thru-Hole Product overview: 5223961-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Usage: Daughtercard Connector Type: Receptacle Number of Positions Loaded: All Mounting Type: Fixed Termination Style: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Connector Usage: Daughtercard
Connector Type: Receptacle
Number of Positions Loaded: All
Mounting Type: Fixed
Termination Style: Solder
Contact Layout, Typical: 18 Differential Pairs, 18 Ground

Buy Now Datasheet
Unv,pwr,mdl.hdr,r-Pegs Amp - Te Connectivity - 19R1899 - Newark, An Avnet Company
Chicago, IL, United States
Unv,pwr,mdl.hdr,r-Pegs Amp - Te Connectivity
19R1899
Unv,pwr,mdl.hdr,r-Pegs Amp - Te Connectivity 19R1899
UNV,PWR,MDL.HDR,R-PE GS

UNV,PWR,MDL.HDR,R-PEGS

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223961-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223961-8
Backplane Connectors - Specialized 5223961-8
CONN HEADER BLADE PWR 3P EDGE MT

CONN HEADER BLADE PWR 3P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-5223961-8 19R1899 5223961-8
Product Name 250V 10A Electronic Connector Connectors,Interconnects Unv,pwr,mdl.hdr,r-Pegs Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details