TE Connectivity Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity 5223955-2.

Description
HARD METRIC CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity - 29AC0075 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity
29AC0075
Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity 29AC0075
HARD METRIC CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 3 POSITION; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0075
Product Name Hard Metric Connector, Receptacle, 3 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers