TE Connectivity ™ Backplane Connectors - 5223513-6 5223513-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 907219-5223513-6 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5223513 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907219-5223513-6 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5223513 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 5223513-6 - 907219-5223513-6 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223513-6
907219-5223513-6
Backplane Connectors - 5223513-6 907219-5223513-6
Manufacturer: TE Connectivity Win Source Part Number: 907219-5223513-6 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5223513 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 907219-5223513-6
Series: Z-PACK
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5223513
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 720
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 407-5223513-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-5223513-6
Electronic Connector 407-5223513-6
CONN HDR FUTUREBUS 120P EDGE MT Product overview: 5223513-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223513-6 can be used for catalog matching and distributor lookup.

CONN HDR FUTUREBUS 120P EDGE MT Product overview: 5223513-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223513-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223513-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223513-6
Backplane Connectors - Specialized 5223513-6
CONN HDR FUTUREBUS 120P EDGE MT

CONN HDR FUTUREBUS 120P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907219-5223513-6 407-5223513-6 5223513-6
Product Name Backplane Connectors - 5223513-6 Electronic Connector Backplane Connectors - Specialized
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products