TE Connectivity Hard Metric Backplane Connectors 5223513-1

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Orthogonal, Co-Planar Number of Columns : 6 Number of Positions : 24 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Orthogonal, Co-Planar Number of Columns : 6 Number of Positions : 24 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5223513-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5223513-1
Hard Metric Backplane Connectors 5223513-1
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Orthogonal, Co-Planar Number of Columns : 6 Number of Positions : 24 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Orthogonal, Co-Planar
  • Number of Columns : 6
  • Number of Positions : 24
  • Number of Rows : 4
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Length : 11.8 MM  [.464 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
3A 30V Electronic Connector
407-5223513-1
3A 30V Electronic Connector 407-5223513-1
24 Pos 2mm RA Backplane Conn, Solder, Gold/Tin, 3A, 30V Product overview: 5223513-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223513-1 can be used for catalog matching and distributor lookup.

24 Pos 2mm RA Backplane Conn, Solder, Gold/Tin, 3A, 30V Product overview: 5223513-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223513-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5223513-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223513-1
Board to Board & Mezzanine Connectors 5223513-1
2MMFB,IS,ASY,024,SIG ,HDR,SL

2MMFB,IS,ASY,024,SIG,HDR,SL

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223513-1
Board to Board & Mezzanine Connectors 5223513-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mmfb,is,asy,024,sig,hdr,sl Amp - Te Connectivity - 19R1817 - Newark, An Avnet Company
Chicago, IL, United States
2Mmfb,is,asy,024,sig,hdr,sl Amp - Te Connectivity
19R1817
2Mmfb,is,asy,024,sig,hdr,sl Amp - Te Connectivity 19R1817
2MMFB,IS,ASY,024,SIG ,HDR,SL

2MMFB,IS,ASY,024,SIG,HDR,SL

Supplier's Site
Backplane Connectors - Specialized - 5223513-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223513-1
Backplane Connectors - Specialized 5223513-1
CONN HDR FUTUREBUS 24POS EDGE MT

CONN HDR FUTUREBUS 24POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223513-1 407-5223513-1 5223513-1 19R1817 5223513-1
Product Name Hard Metric Backplane Connectors 3A 30V Electronic Connector Board to Board & Mezzanine Connectors 2Mmfb,is,asy,024,sig,hdr,sl Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount
Current Rating 1.0 amps
Contact Pitch 1.98 mm (0.0780 inch)
Unlock Full Specs
to access all available technical data