TE Connectivity Hard Metric Connector, Header, 240Pos; Connector Type Amp Te Connectivity 5223016-8

Description
HARD METRIC CONNECTOR, HEADER, 240POS; Connector Type:Backplane; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; No. of Contacts:240 RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 240POS; Connector Type:Backplane; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; No. of Contacts:240 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 240Pos; Connector Type Amp Te Connectivity - 73K1657 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 240Pos; Connector Type Amp Te Connectivity
73K1657
Hard Metric Connector, Header, 240Pos; Connector Type Amp Te Connectivity 73K1657
HARD METRIC CONNECTOR, HEADER, 240POS; Connector Type:Backplane; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; No. of Contacts:240 RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 240POS; Connector Type:Backplane; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; No. of Contacts:240 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73K1657
Product Name Hard Metric Connector, Header, 240Pos; Connector Type Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10148176-2320313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11156 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details