TE Connectivity Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity 5223016-1

Description
HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity - 73K1654 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity
73K1654
Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity 73K1654
HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73K1654
Product Name Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
PCB Headers & Receptacles - 103165-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers