TE Connectivity Board to Board & Mezzanine Connectors 5223008-3

Description
FB-5R,ASY,090,SIG,RE C,EN,3.55
Request a Quote Datasheet
Description
FB-5R,ASY,090,SIG,RE C,EN,3.55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5223008-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223008-3
Board to Board & Mezzanine Connectors 5223008-3
FB-5R,ASY,090,SIG,RE C,EN,3.55

FB-5R,ASY,090,SIG,REC,EN,3.55

Buy Now
Backplane Connectors - 5223008-3 - 907218-5223008-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223008-3
907218-5223008-3
Backplane Connectors - 5223008-3 907218-5223008-3
Manufacturer: TE Connectivity Win Source Part Number: 907218-5223008-3 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 90 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5223008 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 907218-5223008-3
Series: Z-PACK
Operating Temperature Range: -55°C ~ 125°C
Features: 90 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5223008
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
407-5223008-3
3A Electronic Connector 407-5223008-3
90 Pos 2mm Press-Fit RA Backplane Connector, 3A, Gold/Tin Product overview: 5223008-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223008-3 can be used for catalog matching and distributor lookup.

90 Pos 2mm Press-Fit RA Backplane Connector, 3A, Gold/Tin Product overview: 5223008-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223008-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 90Pos; Connector Type Amp - Te Connectivity - 73K1653 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 90Pos; Connector Type Amp - Te Connectivity
73K1653
Hard Metric Connector, Receptacle, 90Pos; Connector Type Amp - Te Connectivity 73K1653
HARD METRIC CONNECTOR, RECEPTACLE, 90POS; Connector Type:Backplane; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Receptacle; No. of Rows:5 RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 90POS; Connector Type:Backplane; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Receptacle; No. of Rows:5 RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223008-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223008-3
Backplane Connectors - Specialized 5223008-3
CONN RCPT FUTUREBUS 90P EDGE MNT

CONN RCPT FUTUREBUS 90P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223008-3 907218-5223008-3 407-5223008-3 73K1653 5223008-3
Product Name Board to Board & Mezzanine Connectors Backplane Connectors - 5223008-3 3A Electronic Connector Hard Metric Connector, Receptacle, 90Pos; Connector Type Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Mounting Board Edge, Through Hole, Right Angle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details