TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 5223008-2

Description
Win Source Part Number: 1039100-5223008-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 60 Pitch: 0.079" (2.00mm) Color: Natural Features: Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 24 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TW-18-06-L-5-433-090 ; 5536507-2; BCS-130-L-D-HE; SSW-130-02-G-D-RA; 1734037-5; CLT-130-01-L-D; 87264-50525223008-2. ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A97843,52230082,2266 -5223008-2,-5223008- 2-SI Base Product Number: 5223008
Request a Quote Datasheet
Description
Win Source Part Number: 1039100-5223008-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 60 Pitch: 0.079" (2.00mm) Color: Natural Features: Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 24 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TW-18-06-L-5-433-090 ; 5536507-2; BCS-130-L-D-HE; SSW-130-02-G-D-RA; 1734037-5; CLT-130-01-L-D; 87264-50525223008-2. ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A97843,52230082,2266 -5223008-2,-5223008- 2-SI Base Product Number: 5223008
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1039100-5223008-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1039100-5223008-2
Connectors, Interconnects - Backplane Connectors - Specialized 1039100-5223008-2
Win Source Part Number: 1039100-5223008-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 60 Pitch: 0.079" (2.00mm) Color: Natural Features: Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 24 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): TW-18-06-L-5-433-090 ; 5536507-2; BCS-130-L-D-HE; SSW-130-02-G-D-RA; 1734037-5; CLT-130-01-L-D; 87264-50525223008-2. ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A97843,52230082,2266 -5223008-2,-5223008- 2-SI Base Product Number: 5223008

Win Source Part Number: 1039100-5223008-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK
Number of Positions: 60
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 24
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): TW-18-06-L-5-433-090; 5536507-2; BCS-130-L-D-HE; SSW-130-02-G-D-RA; 1734037-5; CLT-130-01-L-D; 87264-50525223008-2.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A97843,52230082,2266-5223008-2,-5223008-2-SI
Base Product Number: 5223008

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5223008-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223008-2
Board to Board & Mezzanine Connectors 5223008-2
FB-5R,ASY,060,SIG,RE C,EN,3.55

FB-5R,ASY,060,SIG,REC,EN,3.55

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223008-2
Board to Board & Mezzanine Connectors 5223008-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Through-Hole 3A Electronic Connector
407-5223008-2
Through-Hole 3A Electronic Connector 407-5223008-2
60 Pos 5 Row Right Angle Receptacle, 3A, Gold/Tin, Through Hole Product overview: 5223008-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223008-2 can be used for catalog matching and distributor lookup.

60 Pos 5 Row Right Angle Receptacle, 3A, Gold/Tin, Through Hole Product overview: 5223008-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223008-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223008-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223008-2
Backplane Connectors - Specialized 5223008-2
CONN RCPT FUTUREBUS 60P EDGE MNT

CONN RCPT FUTUREBUS 60P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039100-5223008-2 5223008-2 407-5223008-2 5223008-2
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Board to Board & Mezzanine Connectors Through-Hole 3A Electronic Connector Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details