TE Connectivity Board to Board & Mezzanine Connectors 5223008-1

Description
FB-5R,ASY,030,SIG,RE C,EN,3.55
Request a Quote Datasheet
Description
FB-5R,ASY,030,SIG,RE C,EN,3.55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5223008-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223008-1
Board to Board & Mezzanine Connectors 5223008-1
FB-5R,ASY,030,SIG,RE C,EN,3.55

FB-5R,ASY,030,SIG,REC,EN,3.55

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
3A Electronic Connector
407-5223008-1
3A Electronic Connector 407-5223008-1
30 Pos 5 Row Receptacle, 3A, Gold/Tin, 0.079" Pitch, Right Angle Product overview: 5223008-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223008-1 can be used for catalog matching and distributor lookup.

30 Pos 5 Row Receptacle, 3A, Gold/Tin, 0.079" Pitch, Right Angle Product overview: 5223008-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223008-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5223008-1 - 907217-5223008-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223008-1
907217-5223008-1
Backplane Connectors - 5223008-1 907217-5223008-1
Manufacturer: TE Connectivity Win Source Part Number: 907217-5223008-1 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 30 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5223008 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-5223008-1, 52230081, -5223008-1-SI, A97842

Manufacturer: TE Connectivity
Win Source Part Number: 907217-5223008-1
Series: Z-PACK
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5223008
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5223008-1, 52230081, -5223008-1-SI, A97842

Buy Now Datasheet
Backplane Connectors - Specialized - 5223008-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223008-1
Backplane Connectors - Specialized 5223008-1
CONN RCPT FUTUREBUS 30P EDGE MNT

CONN RCPT FUTUREBUS 30P EDGE MNT

Supplier's Site Datasheet
Specialized - 5223008-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5223008-1
Specialized 5223008-1
CONN RCPT FUTUREBUS 30P EDGE MNT

CONN RCPT FUTUREBUS 30P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223008-1 5223008-1 407-5223008-1 907217-5223008-1 5223008-1 5223008-1
Product Name Board to Board & Mezzanine Connectors 3A Electronic Connector Backplane Connectors - 5223008-1 Backplane Connectors - Specialized Specialized
Connector Type Board to Board Connector
Termination Press-Fit Press-Fit
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details