TE Connectivity Board to Board & Mezzanine Connectors 5223004-4

Description
FB-5R,ASY,120,SIG,RE C,SL,2.73
Request a Quote Datasheet
Description
FB-5R,ASY,120,SIG,RE C,SL,2.73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5223004-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223004-4
Board to Board & Mezzanine Connectors 5223004-4
FB-5R,ASY,120,SIG,RE C,SL,2.73

FB-5R,ASY,120,SIG,REC,SL,2.73

Buy Now
Hard Metric Connector, Receptacle 120Pos; Product Range Amp - Te Connectivity - 73K1649 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 120Pos; Product Range Amp - Te Connectivity
73K1649
Hard Metric Connector, Receptacle 120Pos; Product Range Amp - Te Connectivity 73K1649
HARD METRIC CONNECTOR, RECEPTACLE 120POS; Product Range:Z-PACK Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 120POS; Product Range:Z-PACK Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223004-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223004-4
Backplane Connectors - Specialized 5223004-4
CONN RCPT FUTUREBUS 120P EDGE MT

CONN RCPT FUTUREBUS 120P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223004-4 73K1649 5223004-4
Product Name Board to Board & Mezzanine Connectors Hard Metric Connector, Receptacle 120Pos; Product Range Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products