TE Connectivity Board to Board & Mezzanine Connectors 5223004-2

Description
FB-5R,ASY,060,SIG,RE C,SL,2.73
Request a Quote Datasheet
Description
FB-5R,ASY,060,SIG,RE C,SL,2.73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5223004-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223004-2
Board to Board & Mezzanine Connectors 5223004-2
FB-5R,ASY,060,SIG,RE C,SL,2.73

FB-5R,ASY,060,SIG,REC,SL,2.73

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223004-2
Board to Board & Mezzanine Connectors 5223004-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
3A Electronic Connector
407-5223004-2
3A Electronic Connector 407-5223004-2
60 Pos 5 Row Right Angle Header, 3A, Gold/Tin, 0.079" Pitch Product overview: 5223004-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223004-2 can be used for catalog matching and distributor lookup.

60 Pos 5 Row Right Angle Header, 3A, Gold/Tin, 0.079" Pitch Product overview: 5223004-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223004-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223004-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223004-2
Backplane Connectors - Specialized 5223004-2
CONN RCPT FUTUREBUS 60P EDGE MNT

CONN RCPT FUTUREBUS 60P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223004-2 407-5223004-2 5223004-2
Product Name Board to Board & Mezzanine Connectors 3A Electronic Connector Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details