TE Connectivity Hard Metric Backplane Connectors 5223002-2

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 12 Number of Positions : 60 Number of Rows : 5 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 23.8 MM  [.937 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 12 Number of Positions : 60 Number of Rows : 5 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 23.8 MM  [.937 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5223002-2 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5223002-2
Hard Metric Backplane Connectors 5223002-2
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 12 Number of Positions : 60 Number of Rows : 5 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 23.8 MM  [.937 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Mezzanine, Orthogonal
  • Number of Columns : 12
  • Number of Positions : 60
  • Number of Rows : 5
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Length : 23.8 MM  [.937 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5223002-2
Electronic Connector 407-5223002-2
60 Pos 2mm Press-Fit ST Thru-Hole Backplane Connector Product overview: 5223002-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223002-2 can be used for catalog matching and distributor lookup.

60 Pos 2mm Press-Fit ST Thru-Hole Backplane Connector Product overview: 5223002-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223002-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5223002-2 - 1027272-5223002-2 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223002-2
1027272-5223002-2
Backplane Connectors - 5223002-2 1027272-5223002-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1027272-5223002-2 Packaging: Tube/Rail Number of Positions: 60 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1027272-5223002-2
Packaging: Tube/Rail
Number of Positions: 60
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5223002-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223002-2
Board to Board & Mezzanine Connectors 5223002-2
FB-5R,ASY,060,SIG,HD R,EN,4.25

FB-5R,ASY,060,SIG,HDR,EN,4.25

Buy Now
Backplane Connectors - Specialized - 5223002-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223002-2
Backplane Connectors - Specialized 5223002-2
CONN HEADER FUTUREBUS 60POS PCB

CONN HEADER FUTUREBUS 60POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223002-2 407-5223002-2 1027272-5223002-2 5223002-2 5223002-2
Product Name Hard Metric Backplane Connectors Electronic Connector Backplane Connectors - 5223002-2 Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Contact Pitch 1.98 mm (0.0780 inch)
Unlock Full Specs
to access all available technical data