TE Connectivity Hard Metric Backplane Connectors 5223002-1

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 6 Number of Positions : 30 Number of Rows : 5 Number of Signal Positions : 30 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 6 Number of Positions : 30 Number of Rows : 5 Number of Signal Positions : 30 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5223002-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5223002-1
Hard Metric Backplane Connectors 5223002-1
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 6 Number of Positions : 30 Number of Rows : 5 Number of Signal Positions : 30 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 11.8 MM  [.464 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Mezzanine, Orthogonal
  • Number of Columns : 6
  • Number of Positions : 30
  • Number of Rows : 5
  • Number of Signal Positions : 30
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Length : 11.8 MM  [.464 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5223002-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223002-1
Board to Board & Mezzanine Connectors 5223002-1
FB-5R,ASY,030,SIG,HD R,EN,4.25

FB-5R,ASY,030,SIG,HDR,EN,4.25

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223002-1
Board to Board & Mezzanine Connectors 5223002-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 5223002-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223002-1
Backplane Connectors - Specialized 5223002-1
CONN HEADER FUTUREBUS 30POS PCB

CONN HEADER FUTUREBUS 30POS PCB

Supplier's Site Datasheet
Fb-5R,asy,030,sig,hdr,en,4.25 Rohs Compliant Amp - Te Connectivity - 76AC8537 - Newark, An Avnet Company
Chicago, IL, United States
Fb-5R,asy,030,sig,hdr,en,4.25 Rohs Compliant Amp - Te Connectivity
76AC8537
Fb-5R,asy,030,sig,hdr,en,4.25 Rohs Compliant Amp - Te Connectivity 76AC8537
FB-5R,ASY,030,SIG,HD R,EN,4.25 ROHS COMPLIANT: YES

FB-5R,ASY,030,SIG,HDR,EN,4.25 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223002-1 5223002-1 5223002-1 76AC8537
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Fb-5R,asy,030,sig,hdr,en,4.25 Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data