RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER; FREQUENCY MAX:2GHZROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC5125 |
| Product Name | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | BNC |