Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
RF Connectors / Coaxial Connectors JACK RTANG PCB 75OHM BNC
JACK,RTANG,PCB,75 OHM,BNC
| TE Connectivity | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 5222093-1 | 5222093-1 | 19R1709 |
| Product Name | Coax Connectors | RF Connectors / Coaxial Connectors | Jack,rtang,pcb,75 Ohm,bnc Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | ||
| Gender | Female / Jack | Female / Jack | |
| Termination | Through Hole - Solder |