TE Connectivity Coaxial Connector (RF) Terminators 5221629-6

Description
Terminator Coax Connector Plug, Male Pin BNC 93 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5221629-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5221629-6-ND
Coaxial Connector (RF) Terminators 5221629-6-ND
Terminator Coax Connector Plug, Male Pin BNC 93 Ohms

Terminator Coax Connector Plug, Male Pin BNC 93 Ohms

Buy Now Datasheet
Terminator Bnc 93 Ohm 1 Watt Amp - Te Connectivity - 76AC8531 - Newark, An Avnet Company
Chicago, IL, United States
Terminator Bnc 93 Ohm 1 Watt Amp - Te Connectivity
76AC8531
Terminator Bnc 93 Ohm 1 Watt Amp - Te Connectivity 76AC8531
TERMINATOR BNC 93 OHM 1 WATT

TERMINATOR BNC 93 OHM 1 WATT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 5221629-6-ND 76AC8531
Product Name Coaxial Connector (RF) Terminators Terminator Bnc 93 Ohm 1 Watt Amp - Te Connectivity
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details