TE Connectivity Coax Terminators 5221629-4

Description
Body Features Body Insulation : Without Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : Without Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Resistor Specification : 50 ω Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : Without Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Resistor Specification : 50 ω Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Terminators - 5221629-4 - TE Connectivity
Berwyn, PA, United States
Coax Terminators
5221629-4
Coax Terminators 5221629-4
Body Features Body Insulation : Without Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Tether : Without Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Resistor Specification : 50 ω Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polyethylene Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Plating Material : Nickel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1
  • Tether : Without

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50
  • Resistor Specification : 50 Ω

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Polyethylene

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Grade : Commercial
  • Product Type : Terminator
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Terminators - 5221629-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
5221629-4
RF Terminators 5221629-4
RF Terminators TERMINATOR PLUG 50

RF Terminators TERMINATOR PLUG 50

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 5221629-4 5221629-4
Product Name Coax Terminators RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data