TE Connectivity Coaxial Connector (RF) Terminators 5221629-1

Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - A33818-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
A33818-ND
Coaxial Connector (RF) Terminators A33818-ND
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Buy Now Datasheet
Terminator,bnc,50 Ohm,1 Watt Amp - Te Connectivity - 23X5859 - Newark, An Avnet Company
Chicago, IL, United States
Terminator,bnc,50 Ohm,1 Watt Amp - Te Connectivity
23X5859
Terminator,bnc,50 Ohm,1 Watt Amp - Te Connectivity 23X5859
TERMINATOR,BNC,50 OHM,1 WATT

TERMINATOR,BNC,50 OHM,1 WATT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number A33818-ND 23X5859
Product Name Coaxial Connector (RF) Terminators Terminator,bnc,50 Ohm,1 Watt Amp - Te Connectivity
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1050611-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details