TE Connectivity RF Connectors 5221506-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF コネクタのセンター コンタクトの下地めっきの材料 : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.256 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Belden 9231, Belden 8281 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF コネクタのセンター コンタクトの下地めっきの材料 : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.256 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Belden 9231, Belden 8281 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5221506-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5221506-2
RF Connectors 5221506-2
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF コネクタのセンター コンタクトの下地めっきの材料 : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.256 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : Belden 9231, Belden 8281 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF コネクタのセンター コンタクトの下地めっきの材料 : Nickel
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.256 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : Belden 9231, Belden 8281
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 5221506-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5221506-2
RF Connectors / Coaxial Connectors 5221506-2
RF Connectors / Coaxial Connectors PLUG 75 OHM COML

RF Connectors / Coaxial Connectors PLUG 75 OHM COML

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 5221506-2 5221506-2
Product Name RF Connectors RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data