TE Connectivity Safety Symbols & Electrical Signs 522120-000

Description
Body Features Primary Product Color : Black Primary Product Material : Vinyl Dimensions Product Height : 31.5 MM  [1.24 INCH ] Product Width : 31.5 MM  [1.24 INCH ] Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 5 Printer/Label Features Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : AC Current Phase 2 Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 319 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Vinyl Dimensions Product Height : 31.5 MM  [1.24 INCH ] Product Width : 31.5 MM  [1.24 INCH ] Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 5 Printer/Label Features Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : AC Current Phase 2 Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 319 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 522120-000 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
522120-000
Safety Symbols & Electrical Signs 522120-000
Body Features Primary Product Color : Black Primary Product Material : Vinyl Dimensions Product Height : 31.5 MM  [1.24 INCH ] Product Width : 31.5 MM  [1.24 INCH ] Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 5 Printer/Label Features Label Style : Die-Cut Labels per Sheet : 5 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : AC Current Phase 2 Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 319 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Vinyl

Dimensions


  • Product Height : 31.5 MM  [1.24 INCH ]
  • Product Width : 31.5 MM  [1.24 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic

Packaging Features


  • Packaging Method : Poly Bag
  • Packaging Quantity : 5

Printer/Label Features


  • Label Style : Die-Cut
  • Labels per Sheet : 5
  • Number of Labels Across : 1

Product Type Features


  • Electrical Symbol Type : AC Current Phase 2

Usage Conditions


  • Operating Temperature Range : -30 - 120 DEGC  [-22 - 319 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 522120-000
Product Name Safety Symbols & Electrical Signs
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details