TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 521997-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333568-521997-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: White Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.366" (34.70mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A108302TR,5219971,A1 08302CT,2266-521997- 1TR,-521997-1-SI,A10 8302DKR,A108302DKR-N D,A108302DKRINACTIVE Base Product Number: 521997 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333568-521997-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: White Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.366" (34.70mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A108302TR,5219971,A1 08302CT,2266-521997- 1TR,-521997-1-SI,A10 8302DKR,A108302DKR-N D,A108302DKRINACTIVE Base Product Number: 521997 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333568-521997-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333568-521997-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333568-521997-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333568-521997-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: White Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.366" (34.70mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A108302TR,5219971,A1 08302CT,2266-521997- 1TR,-521997-1-SI,A10 8302DKR,A108302DKR-N D,A108302DKRINACTIVE Base Product Number: 521997 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333568-521997-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: White
Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 8,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.366" (34.70mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A108302TR,5219971,A108302CT,2266-521997-1TR,-521997-1-SI,A108302DKR,A108302DKR-ND,A108302DKRINACTIVE
Base Product Number: 521997
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A108302TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A108302TR-ND
Quick Connects, Quick Disconnect Connectors A108302TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-521997-1
Electronic Connector 392-521997-1
Female Quick Disconnect Terminal, 14-18AWG, Brass, Insulated Product overview: 521997-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-521997-1 can be used for catalog matching and distributor lookup.

Female Quick Disconnect Terminal, 14-18AWG, Brass, Insulated Product overview: 521997-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-521997-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors 250 ULTRA-POD RCPT 18-14 BR - 792-521997-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 250 ULTRA-POD RCPT 18-14 BR
792-521997-1
Automotive Connectors 250 ULTRA-POD RCPT 18-14 BR 792-521997-1
Automotive Connectors 250 ULTRA-POD RCPT 18-14 BR

Automotive Connectors 250 ULTRA-POD RCPT 18-14 BR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333568-521997-1 A108302TR-ND 392-521997-1 792-521997-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Automotive Connectors 250 ULTRA-POD RCPT 18-14 BR
Termination Crimp Receptacle Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111174 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details