TE Connectivity Ring Connectors 52197

Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27067-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27067-ND
Ring Connectors A27067-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-52197
Electronic Connector 392-52197
Female Crimp Terminal, 6AWG, Copper/Tin, Straight Product overview: 52197 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52197 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 6AWG, Copper/Tin, Straight Product overview: 52197 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52197 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H7095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
66H7095
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 66H7095
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 26AC8177 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
26AC8177
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 26AC8177
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 6 10 Amp - Te Connectivity - 42AJ4737 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 6 10 Amp - Te Connectivity
42AJ4737
Terminal,solis R 6 10 Amp - Te Connectivity 42AJ4737
TERMINAL,SOLIS R 6 10

TERMINAL,SOLIS R 6 10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27067-ND 392-52197 66H7095 42AJ4737
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 6 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products