TE Connectivity Ring Connectors 52197-1

Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100650TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100650TR-ND
Ring Connectors A100650TR-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100650CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100650CT-ND
Ring Connectors A100650CT-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-52197-1
Electronic Connector 392-52197-1
6AWG Copper Ring Terminal, Tin Plated, 5mm Stud Product overview: 52197-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52197-1 can be used for catalog matching and distributor lookup.

6AWG Copper Ring Terminal, Tin Plated, 5mm Stud Product overview: 52197-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52197-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 991889-52197-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
991889-52197-1
Connectors, Interconnects - Terminals - Ring Connectors 991889-52197-1
Win Source Part Number: 991889-52197-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Solistrand Features: Brazed Seam, Serrated Termination Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 1,000 Terminal Type: Circular Thickness: 0.057" (1.45mm) Width - Outer Edges: 0.406" (10.31mm) Length - Overall: 1.181" (30.00mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A100650TR,52197-1-ND ,521971,2266-52197-1 TR,A100650CT Base Product Number: 52197

Win Source Part Number: 991889-52197-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Solistrand
Features: Brazed Seam, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 6 AWG
Contact Material: Copper
Standard Package: 1,000
Terminal Type: Circular
Thickness: 0.057" (1.45mm)
Width - Outer Edges: 0.406" (10.31mm)
Length - Overall: 1.181" (30.00mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100650TR,52197-1-ND,521971,2266-52197-1TR,A100650CT
Base Product Number: 52197

Buy Now Datasheet
Terminal Solis R 6-10 Amp - Te Connectivity - 19R1698 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Solis R 6-10 Amp - Te Connectivity
19R1698
Terminal Solis R 6-10 Amp - Te Connectivity 19R1698
TERMINAL SOLIS R 6-10

TERMINAL SOLIS R 6-10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100650TR-ND 392-52197-1 991889-52197-1 19R1698
Product Name Ring Connectors Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Terminal Solis R 6-10 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data