TE Connectivity Foil Terminals 52195

Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 250 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 250 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 52195 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
52195
Foil Terminals 52195
Body Features Foil Terminal Body Type : Type 2 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Nickel Dimensions Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Packaging Features Packaging Method : Box Packaging Quantity : 250 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 2

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 250

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Downers Grove, IL, United States
General Terminal
52195
General Terminal 52195
Termi-Foil Terminals & Splices

Termi-Foil Terminals & Splices

Supplier's Site
Terminals - Foil Connectors - 52195-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
52195-ND
Terminals - Foil Connectors 52195-ND
CONN TERM FOIL BARREL 14-16 AWG

CONN TERM FOIL BARREL 14-16 AWG

Buy Now Datasheet
Open Barrel Splice, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 33B9608 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 16-14Awg, Crimp; Product Range Amp Te Connectivity
33B9608
Open Barrel Splice, 16-14Awg, Crimp; Product Range Amp Te Connectivity 33B9608
OPEN BARREL SPLICE, 16-14AWG, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

OPEN BARREL SPLICE, 16-14AWG, CRIMP; Product Range:Termi-Foil Series; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52195 52195 52195-ND 33B9608
Product Name Foil Terminals General Terminal Terminals - Foil Connectors Open Barrel Splice, 16-14Awg, Crimp; Product Range Amp Te Connectivity
Material Nickel Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details