TE Connectivity
PCB Terminals
521948-2
Description
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 90
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM , 4.75 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Terminal Size : 6.35, 4.75
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 1.39 MM [.055 INCH , .07 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 90
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM , 4.75 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Terminal Size : 6.35, 4.75
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 1.39 MM [.055 INCH , .07 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 90
Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM , 4.75 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Nickel Terminal Size : 6.35, 4.75
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 1.39 MM [.055 INCH , .07 INCH ]
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Configuration Features
- Stud Hole : Yes
- Terminal Angle (DEG) : 90
Contact Features
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM , 4.75 MM [.25 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
- Terminal Size : 6.35, 4.75
Dimensions
- Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ]
- Stud Diameter : 1.39 MM [.055 INCH , .07 INCH ]
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- PCB Terminal Mounting Style : Stud Mount
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
521948-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details