TE Connectivity PCB Terminals 521948-1

Description
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 90 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM , 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35, 4.75 Dimensions Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Stud Diameter : 1.77 MM  [.055 INCH , .07 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 90 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM , 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35, 4.75 Dimensions Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Stud Diameter : 1.77 MM  [.055 INCH , .07 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 521948-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
521948-1
PCB Terminals 521948-1
Configuration Features Stud Hole : Yes Terminal Angle (DEG) : 90 Contact Features Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM , 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 6.35, 4.75 Dimensions Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Stud Diameter : 1.77 MM  [.055 INCH , .07 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Configuration Features


  • Stud Hole : Yes
  • Terminal Angle (DEG) : 90

Contact Features


  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM , 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35, 4.75

Dimensions


  • Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ]
  • Stud Diameter : 1.77 MM  [.055 INCH , .07 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
521948-1
Terminals 521948-1
Terminals ASSY TAB FASTON .250/.187 SERIES

Terminals ASSY TAB FASTON .250/.187 SERIES

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 521948-1 521948-1
Product Name PCB Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details