TE Connectivity 300V Electronic Connector 52189

Description
PIDG Crimp Terminal, Yellow, 24-26 AWG, 300V Product overview: 52189 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Crimp Terminal, Yellow, 24-26 AWG, 300V Product overview: 52189 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-52189
300V Electronic Connector 392-52189
PIDG Crimp Terminal, Yellow, 24-26 AWG, 300V Product overview: 52189 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52189 can be used for catalog matching and distributor lookup.

PIDG Crimp Terminal, Yellow, 24-26 AWG, 300V Product overview: 52189 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27492-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27492-ND
Ring Connectors A27492-ND
Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp

Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1380905-52189 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1380905-52189
Connectors, Interconnects - Terminals - Ring Connectors 1380905-52189
Win Source Part Number: 1380905-52189 Category: Connectors, Interconnects>Termin als>Ring Connectors Series: PIDG Color: Yellow Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 24-26 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 pcs Terminal Type: Circular Thickness: 0.027" (0.69mm) Width - Outer Edges: 0.203" (5.16mm) Length - Overall: 0.736" (18.69mm) Insulation: Insulated Insulation Diameter: 0.050" ~ 0.105" (1.27mm ~ 2.67mm) Stud/Tab Size: 4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 5218 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380905-52189
Category: Connectors, Interconnects>Terminals>Ring Connectors
Series: PIDG
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 24-26 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000 pcs
Terminal Type: Circular
Thickness: 0.027" (0.69mm)
Width - Outer Edges: 0.203" (5.16mm)
Length - Overall: 0.736" (18.69mm)
Insulation: Insulated
Insulation Diameter: 0.050" ~ 0.105" (1.27mm ~ 2.67mm)
Stud/Tab Size: 4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 5218
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 90B4109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
90B4109
Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 90B4109
TERMINAL, RING TONGUE, #4, CRIMP, YELLOW; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:24AWG; Conductor Area CSA:0.24mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, YELLOW; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:24AWG; Conductor Area CSA:0.24mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site
Ring Term, M2.5, #4, 0.24Mm2, 24Awg Rohs Compliant Amp - Te Connectivity - 70AH7656 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M2.5, #4, 0.24Mm2, 24Awg Rohs Compliant Amp - Te Connectivity
70AH7656
Ring Term, M2.5, #4, 0.24Mm2, 24Awg Rohs Compliant Amp - Te Connectivity 70AH7656
RING TERM, M2.5, #4, 0.24MM2, 24AWG ROHS COMPLIANT: YES

RING TERM, M2.5, #4, 0.24MM2, 24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-52189 A27492-ND 1380905-52189 52189 90B4109 70AH7656
Product Name 300V Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, #4, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity Ring Term, M2.5, #4, 0.24Mm2, 24Awg Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details