TE Connectivity Connector, Housing, Socket Contacts; Product Range Te Connectivity 521780-1

Description
CONNECTOR, HOUSING, SOCKET CONTACTS; Product Range:Positive Lock Mark III Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:7.12mm; For Use With:63933, 63854, 1217092 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, SOCKET CONTACTS; Product Range:Positive Lock Mark III Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:7.12mm; For Use With:63933, 63854, 1217092 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Socket Contacts; Product Range Te Connectivity - 86W3958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Socket Contacts; Product Range Te Connectivity
86W3958
Connector, Housing, Socket Contacts; Product Range Te Connectivity 86W3958
CONNECTOR, HOUSING, SOCKET CONTACTS; Product Range:Positive Lock Mark III Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:7.12mm; For Use With:63933, 63854, 1217092 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, SOCKET CONTACTS; Product Range:Positive Lock Mark III Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:7.12mm; For Use With:63933, 63854, 1217092 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86W3958
Product Name Connector, Housing, Socket Contacts; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details