TE Connectivity Product Range Amp Te Connectivity 521744-1.

Description
Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:FASTIN-FASTON 250 Series Connectors RoHS Compliant: Yes
Description
Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:FASTIN-FASTON 250 Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0064
Product Range Amp Te Connectivity 29AC0064
Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:FASTIN-FASTON 250 Series Connectors RoHS Compliant: Yes

Product Range:FASTIN-FASTON 250 Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:FASTIN-FASTON 250 Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0064
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details