TE Connectivity Special Purpose Terminals 521647-3

Description
Contact Features Terminal Plating Material : Nickel Dimensions Product Length : 15.36 MM  [.605 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Sealable : No
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Nickel Dimensions Product Length : 15.36 MM  [.605 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 521647-3 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
521647-3
Special Purpose Terminals 521647-3
Contact Features Terminal Plating Material : Nickel Dimensions Product Length : 15.36 MM  [.605 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Sealable : No

Contact Features


  • Terminal Plating Material : Nickel

Dimensions


  • Product Length : 15.36 MM  [.605 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 521647-3
Product Name Special Purpose Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details