TE Connectivity Quick Disconnects 521632-1

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ] Overall Length : 34.86 MM  [1.37 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ] Overall Length : 34.86 MM  [1.37 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 521632-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
521632-1
Quick Disconnects 521632-1
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ] Overall Length : 34.86 MM  [1.37 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ]
  • Overall Length : 34.86 MM  [1.37 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • CSA Certified : Yes
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Natural

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2000

Product Type Features


  • Insertion Force : Low
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
521632-1
Terminals 521632-1
Terminals 250 ULTRA-POD RCPT 18-14 BR

Terminals 250 ULTRA-POD RCPT 18-14 BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 521632-1 521632-1
Product Name Quick Disconnects Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details