Body Features Insulation Material : Nylon
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 3.81 MM [.11 - .15 INCH ] Overall Length : 23.16 MM [.91 INCH ] Receptacle Terminal Stock Thickness : .36 MM [.014 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14
Electrical Characteristics Voltage (Max) (V) : 600
Industry Standards UL Flammability Rating : UL 94V-2 UL Rating : Listed
Mechanical Attachment Wire Insulation Support : With
Other Barrel Color : Natural
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2200
Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Insulation Material : Nylon
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : Tab-Lok
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Flag
- Terminal Plating Material : Unplated
Dimensions
- Accepts Wire Insulation Diameter Range : 2.79 - 3.81 MM [.11 - .15 INCH ]
- Overall Length : 23.16 MM [.91 INCH ]
- Receptacle Terminal Stock Thickness : .36 MM [.014 INCH ]
- Wire Size (MMSQ) : .82 - 2.08
- Wire Size (AWG) : 18 - 14
Electrical Characteristics
Industry Standards
- UL Flammability Rating : UL 94V-2
- UL Rating : Listed
Mechanical Attachment
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 2200
Product Type Features
- Insertion Force : Normal
- Sealable : No
- Terminates To : Wire & Cable
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]